17 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 768409-ALD500ASWCL
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V
Input Type: Differential
Architecture: SAR
Reference Type: External
Voltage - Supply, Digital: ±5V
Resolution: 17
Number of Converters: 1
Family Name: ALD500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Introduction Date: June 17, 1999
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
17 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
17 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
IC ADC 17BIT SAR 16SOIC
IC ADC 17BIT SAR 16SOIC
| Advanced Linear Devices, Inc. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ALD500ASWCL | 768409-ALD500ASWCL | ALD500ASWCL-ND | ALD500ASWCL | ALD500ASWCL | ALD500ASWCL |
| Product Name | Precision Integrating Analog Processors, Wide Body Package (denoted by a package code of SWC) offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ALD500ASWCL | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC; Wide SOIC16 | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 17 bits | 17 bits |