Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 5962-88764043A 5962-88764043A

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909789-5962-88764043 A Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-CLCC (11.43x11.43) Package: Bulk Package: 28-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-CLCC (11.43x11.43) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909789-5962-88764043 A Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-CLCC (11.43x11.43) Package: Bulk Package: 28-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-CLCC (11.43x11.43) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 5962-88764043A
909789-5962-88764043A
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 5962-88764043A 909789-5962-88764043A
Manufacturer: Analog Devices Inc. Win Source Part Number: 909789-5962-88764043 A Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-CLCC (11.43x11.43) Package: Bulk Package: 28-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-CLCC (11.43x11.43) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909789-5962-88764043A
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-CLCC (11.43x11.43)
Package: Bulk
Package: 28-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-CLCC (11.43x11.43)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 909789-5962-88764043A
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 5962-88764043A
Package Type 28-CLCC (11.43x11.43)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923169 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details