The TLV5535 is an 8-bit, 35 MSPS analog-to-digital converter designed for high-speed signal digitization in applications such as digital communications, medical imaging, and video processing. It operates from a single 3.3-V supply and consumes 90 mW typically. The device features 3.3-V TTL/CMOS-compatible digital I/O, internal or external reference options, and a power-down mode. It is packaged in a 28-pin thin shrink small outline package (TSSOP) with an operating temperature range of -40°C to 85°C.
8 Bit, 35 MSPS ADC Single Ch., Low Power 28-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV5535IPWG4 |
| Product Name | TLV5535 8 Bit, 35 MSPS ADC Single Ch., Low Power |
| Interface Type | Parallel |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| DNL | 2.4 LSB |