The TLV5535IPW is an 8-bit, 35 MSPS analog-to-digital converter in a 28-pin TSSOP package, operating from a 3.3-V single supply with TTL/CMOS-compatible digital I/O. It consumes 90 mW typically and supports adjustable reference voltages with internal or external options. The device includes power-down and standby modes, with an analog input bandwidth of 600 MHz. It operates over a temperature range of -40°C to 85°C.
8 Bit, 35 MSPS ADC Single Ch., Low Power 28-TSSOP -40 to 85
8-Bit 35MSPS ADC, Single-Ended, Parallel Interface, TSSOP Product overview: TLV5535IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV5535IPW can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 145333-TLV5535IPW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 35M
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC ADC 8BIT PIPELINED 28TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV5535IPW | 700-TLV5535IPW | 296-2206-5-ND | TLV5535IPW | 145333-TLV5535IPW | TLV5535IPW | TLV5535IPW |
| Product Name | TLV5535 8 Bit, 35 MSPS ADC Single Ch., Low Power | 8-bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV5535IPW | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP28 | SOP; SSOP; TSSOP; 28-TSSOP | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| DNL | 2.4 LSB |