Micropower Voltage Reference Diode 2-TO -55 to 125
Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: LM185H-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185H-1.2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196932-LM185H-1.2
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Supplier Device Package: TO-2
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-46-2 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LM185
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-2
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, MBCY2
IC VREF SHUNT 1% TO2
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-2
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-2
IC VREF SHUNT 1% TO2
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM185H-1.2 | 693-LM185H-1.2 | 1196932-LM185H-1.2 | 296-41165-ND | LM185H-1.2 | LM185H-1.2 | LM185H-1.2 | LM185H-1.2 | LM185H-1.2 |
| Product Name | LM185-1.2-N Micropower Voltage Reference Diode | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM185H-1.2 | Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO | Other; TO-46 | Other; TO-46-2 Metal Can | Other; TO-46-2 Metal Can | Other; SIP2 | Other; TO-46-2 Metal Can | Other; TO-46-2 Metal Can | Other; TO-46-2 Metal Can | |
| VREF | 1.2 volts | 1.24 volts | 1.24 volts | 1.24 volts | |||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |