Low Voltage Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
1% accuracy, low-voltage, adjustable precision shunt regulator 8-SOIC -40 to 85 Product overview: TLV431AID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 084137-TLV431AID
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA 8-SOIC
IC VREF SHUNT ADJ 1% 8SOIC
VOLTAGE REF, SHUNT, 1.24V-6V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 6V; Initial Accuracy:1%; Temperature Coefficient:± 39ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
IC VREF SHUNT ADJ 1% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431AID | 693-TLV431AID | 084137-TLV431AID | 296-10724-5-ND | TLV431AID | 27AJ0035 | TLV431AID |
| Product Name | TLV431A Low Voltage Adjustable Precision Shunt Regulator | SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLV431AID | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Shunt, 1.24V-6V, Soic-8; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | |
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOIC,SOT-23,SOT-89,TO-92 | Other; D | SOT23; Other; SOT-23-3 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | SOIC |
| VREF | 1.24 to 6 volts | 1.24 volts | 1.24 to 6 volts | ||||
| TC | 46 ppm/C |