Low Voltage Adjustable Precision Shunt Regulator 3-TO-92 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 1109474-TLV431ACLPR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
1% accuracy, low-voltage, adjustable precision shunt regulator 3-TO-92 0 to 70 Product overview: TLV431ACLPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ACLPR can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, PBCY3
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92-3
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431ACLPR | 296-TLV431ACLPRTR-ND | 1109474-TLV431ACLPR | 693-TLV431ACLPR | TLV431ACLPR | TLV431ACLPR | TLV431ACLPR |
| Product Name | TLV431A Low Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TLV431ACLPR | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOIC,SOT-23,SOT-89,TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92-3 | Other; TO-92-3 | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| VREF | 1.24 to 6 volts | 1.24 volts | |||||
| TC | 46 ppm/C |