Texas Instruments TLV431A Low Voltage Adjustable Precision Shunt Regulator TLV431ACDBVR

Description
Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431A Low Voltage Adjustable Precision Shunt Regulator - TLV431ACDBVR - Texas Instruments
Dallas, TX, United States
TLV431A Low Voltage Adjustable Precision Shunt Regulator
TLV431ACDBVR
TLV431A Low Voltage Adjustable Precision Shunt Regulator TLV431ACDBVR
Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
6V 15mA SOT-23 Precision Voltage Reference IC
693-TLV431ACDBVR
6V 15mA SOT-23 Precision Voltage Reference IC 693-TLV431ACDBVR
Adj V-Ref 1.24-6V, 15mA, SOT-23-5 Product overview: TLV431ACDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ACDBVR can be used for catalog matching and distributor lookup.

Adj V-Ref 1.24-6V, 15mA, SOT-23-5 Product overview: TLV431ACDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ACDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431ACDBVR - 033073-TLV431ACDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431ACDBVR
033073-TLV431ACDBVR
PMIC - PMIC - Voltage Reference - TLV431ACDBVR 033073-TLV431ACDBVR
Manufacturer: Texas Instruments Win Source Part Number: 033073-TLV431ACDBVR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033073-TLV431ACDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - 296-1348-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1348-6-ND
Voltage Reference 296-1348-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-1348-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1348-2-ND
Voltage Reference 296-1348-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-1348-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1348-1-ND
Voltage Reference 296-1348-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5

Buy Now Datasheet
Voltage Ref, Shunt, 1.24V-6V, Sot-23-5; Voltage Reference Type Texas Instruments - 29AH7907 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-6V, Sot-23-5; Voltage Reference Type Texas Instruments
29AH7907
Voltage Ref, Shunt, 1.24V-6V, Sot-23-5; Voltage Reference Type Texas Instruments 29AH7907
VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431A Series; Reference Voltage:1.24V to 6V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431A Series; Reference Voltage:1.24V to 6V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TLV431ACDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431ACDBVR
PMIC - Voltage Reference TLV431ACDBVR
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431ACDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431ACDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431ACDBVR
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431ACDBVR 693-TLV431ACDBVR 033073-TLV431ACDBVR 296-1348-6-ND 29AH7907 TLV431ACDBVR TLV431ACDBVR
Product Name TLV431A Low Voltage Adjustable Precision Shunt Regulator 6V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431ACDBVR Voltage Reference Voltage Ref, Shunt, 1.24V-6V, Sot-23-5; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SOIC,SOT-23,SOT-89,TO-92 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753
VREF 1.24 to 6 volts 1.24 to 6 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
10 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM136-5.0 5.0V Reference Diode - LM236H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers