The LM285BYMX/NOPB is an adjustable micropower voltage reference in an 8-pin SOIC package, rated for operation from -40°C to 85°C. It supports an adjustable output voltage from 1.24V to 5.30V and operates over a current range of 10μA to 20mA with a dynamic impedance of 1Ω. The device features 1% and 2% initial tolerance and is designed for low-power applications requiring stable voltage reference with minimal power drain.
Adjustable Micropower Voltage Reference 8-SOIC -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA 8-SOIC
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA 8-SOIC
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA 8-SOIC
Adjustable, 85°C, micropower voltage reference 8-SOIC -40 to 85 Product overview: LM285BYMX/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BYMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198146-LM285BYMX/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 45μA
Family Name: LM285
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 5.3V
Alternative Parts (Cross-Reference): LM285BYM; LM285BYMX; LM285BYZT3;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 1% 8SOIC
Voltage References Adj Micropwr Vtg Ref
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285BYMX/NOPB | LM285BYMX/NOPBTR-ND | 693-LM285BYMX/NOPB | 1198146-LM285BYMX/NOPB | LM285BYMX/NOPB | LM285BYMX/NOPB |
| Product Name | LM285-ADJ Adjustable Micropower Voltage Reference | Voltage Reference | SOIC Precision Voltage Reference IC | Electronic Surplus - LM285BYMX/NOPB | PMIC - Voltage Reference | Voltage References |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOIC,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |
| VREF | 1.24 to 5.3 volts | |||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |