Texas Instruments INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier INA110AG

Description
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier
Request a Quote Datasheet
Description
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110AG - Texas Instruments
Dallas, TX, United States
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier
INA110AG
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier INA110AG
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier

INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier

Buy Now Datasheet
2.5MHz DIP Operational Amplifier IC - 687-INA110AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5MHz DIP Operational Amplifier IC
687-INA110AG
2.5MHz DIP Operational Amplifier IC 687-INA110AG
INSTRUMENTATION AMPLIFIER, 1000uV OFFSET-MAX, 2.5MHz BAND WIDTH, CDIP16, 0.300 INCH, SIDE BRAZED, CERAMIC, MO-36-AD, DIP-16 Product overview: INA110AG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110AG can be used for catalog matching and distributor lookup.

INSTRUMENTATION AMPLIFIER, 1000uV OFFSET-MAX, 2.5MHz BAND WIDTH, CDIP16, 0.300 INCH, SIDE BRAZED, CERAMIC, MO-36-AD, DIP-16 Product overview: INA110AG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110AG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Instrumentation Amplifier Chips Operational Amplifiers
Product Number INA110AG 687-INA110AG
Product Name INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 2.5MHz DIP Operational Amplifier IC
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts
IBIAS 5.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
Linear Comparator IC - 692-AMC22C12DR - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - CLC5801IM - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers