The INA121U is a FET-input, low power instrumentation amplifier in an 8-pin SO-8 surface-mount package, designed for precision signal conditioning in battery-operated and single-supply systems. It operates from a supply voltage range of 2.25V to 18V with a quiescent current of 450µA and features a maximum input offset voltage of 200µV and a common-mode rejection ratio of 106dB at G=100. Gain is adjustable from 1 to 10,000V/V via an external resistor, and the device provides input protection up to ±40V. It is specified for operation from -40°C to +85°C and supports capacitive loads up to 1000pF.
FET-Input, Low Power Instrumentation Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 086863-INA121U
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 600kHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 14mA
Alternative Parts (Cross-Reference): AD620ARZ-REEL7; SN412014DRE4; INA121UAE4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Signal Processing, Sensing & Instrumentation, Test & Measurement, Portable Devices
Inst Amp 600kHz, 18V, 1-Ch, 8-Pin SOIC Product overview: INA121U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA121U can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC, AMP INSTRUMENTATION, SOIC8, 121; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:0.7V/µs; Bandwidth:600kHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips |
| Product Number | INA121U | 086863-INA121U | 687-INA121U | INA121U-ND | INA121U | INA121U | INA121U | 34AH0812 |
| Product Name | INA121 FET-Input, Low Power Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121U | 600kHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Instrumentation, Soic8, 121; No. Of Amplifiers Texas Instruments |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||
| CMRR | 96 dB | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 36 volts | 2.25 to 18 volts | |||
| IBIAS | 5.00E-5 µA | 4.00E-6 µA | 4.00E-6 µA | 4.00E-6 µA |