The TLV4111IDGNR is a single supply operational amplifier designed for high output drive applications, capable of delivering output currents exceeding 300 mA at 5 V. It features a rail-to-rail output, providing flexibility in various circuit configurations. The amplifier has a unity-gain bandwidth of 2.7 MHz and a slew rate of 1.5 V/µs, making it suitable for a range of signal processing tasks. This device operates with a supply voltage range of 2.5 V to 6 V and consumes a supply current of 700 µA per channel. It is available in an ultra-small MSOP PowerPAD package, which enhances thermal performance, particularly important for high current applications. The TLV4111IDGNR is rated for commercial use over a temperature range of 0°C to 70°C, and it is also available in industrial grade options that operate from -40°C to 125°C. Engineers may find this amplifier suitable for applications requiring high current buffering or coil driving, and its compact package makes it ideal for space-constrained designs.
High Output Drive, Low Voltage, Single Operational Amplifier 8-MSOP-PowerPAD -40 to 125
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1270443-TLV4111IDGNR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 1.57V/μs
Gain Bandwidth Product: 2.7MHz
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Family Part Number: TLV4111
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 6V
1ch Op Amp, 2.7MHz BW, 320mA Out, 2.5-6V, HTSSOP Product overview: TLV4111IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 320mA, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 320mA, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4111IDGNR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
Operational Amplifiers - Op Amps High Output Drive Low Voltage Single
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4111IDGNR | TLV4111IDGNR | 1270443-TLV4111IDGNR | 687-TLV4111IDGNR | 296-10714-2-ND | TLV4111IDGNR | TLV4111IDGNR | TLV4111IDGNR | TLV4111IDGNR |
| Product Name | TLV4111 High Output Drive, Low Voltage, Single Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4111IDGNR | 2.7MHz 320mA 6V HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 6 volts | |||||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 63 dB |