Texas Instruments TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier 5962-9460202QPA

Description
JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QPA - Texas Instruments
Dallas, TX, United States
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier
5962-9460202QPA
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier 5962-9460202QPA
JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125

JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9460202QPA - Rochester Electronics
Newburyport, MA, United States
Dual marked (TLE2072M)

Dual marked (TLE2072M)

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-9460202QPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9460202QPA
Instrumentation, OP Amps, Buffer Amps 5962-9460202QPA
J-FET Amplifier 2 Circuit 8-CDIP

J-FET Amplifier 2 Circuit 8-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9460202QPA 5962-9460202QPA 5962-9460202QPA
Product Name TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts 0.4900 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 70 dB
GBW 9.4 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/250G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391DR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
SOIC Operational Amplifier IC - 687-CLC409AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers