Texas Instruments TL064M Low-Power JFET-Input Quad Operational Amplifier 8102303CA

Description
Low-Power JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Low-Power JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL064M Low-Power JFET-Input Quad Operational Amplifier - 8102303CA - Texas Instruments
Dallas, TX, United States
TL064M Low-Power JFET-Input Quad Operational Amplifier
8102303CA
TL064M Low-Power JFET-Input Quad Operational Amplifier 8102303CA
Low-Power JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125

Low-Power JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - 8102303CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
8102303CA
Instrumentation, OP Amps, Buffer Amps 8102303CA
J-FET Amplifier 4 Circuit 14-CDIP

J-FET Amplifier 4 Circuit 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 8102303CA 8102303CA
Product Name TL064M Low-Power JFET-Input Quad Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC DIP; CDIP; 14-CDIP (0.300\", 7.62mm)
Standards RoHS
Source Current (IS) 0.2000 milliamps
VOS 3 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
3 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 13.5 milliamps
IBIAS 3 µA
View Details
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers