High Speed Dual Comparator 14-CDIP -55 to 125
Dual marked (LM119J-QV)
Comparator General Purpose Open-Collector, DTL, RTL, TTL 14-CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 5962-9679801VCA | 5962-9679801VCA | 5962-9679801VCA |
| Product Name | LM119QML-SP High Speed Dual Comparator | Comparators | |
| Supply Voltage (VS) | 5 to 36 volts | ||
| VOS | 4 millivolts | 4 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector, Open Drain |