Texas Instruments TLV320DAC23 Low-Power Stereo DAC with HP Amplifier TLV320DAC23RHDR

Description
Low-Power Stereo DAC with HP Amplifier 28-VQFN -10 to 70
Request a Quote Datasheet
Description
Low-Power Stereo DAC with HP Amplifier 28-VQFN -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier - TLV320DAC23RHDR - Texas Instruments
Dallas, TX, United States
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier
TLV320DAC23RHDR
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier TLV320DAC23RHDR
Low-Power Stereo DAC with HP Amplifier 28-VQFN -10 to 70

Low-Power Stereo DAC with HP Amplifier 28-VQFN -10 to 70

Buy Now Datasheet
Singapore, Singapore
VQFN Digital-to-Analog Converter IC
768-TLV320DAC23RHDR
VQFN Digital-to-Analog Converter IC 768-TLV320DAC23RHDR
24-Bit Stereo DAC, 96kS/s, SPI/I2C, 2-Ch, VQFN Product overview: TLV320DAC23RHDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23RHDR can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 96kS/s, SPI/I2C, 2-Ch, VQFN Product overview: TLV320DAC23RHDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23RHDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV320DAC23RHDR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PQCC28

D/A Converter, 1 Func, Serial Input Loading, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23RHDR
033044-TLV320DAC23RHDR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23RHDR 033044-TLV320DAC23RHDR
Manufacturer: Texas Instruments Win Source Part Number: 033044-TLV320DAC23RH DR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S, SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-VQFN (5x5) Supply Voltage - Operating: 1.5V, 3.3V Sampling Rate: 8k to 96k Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033044-TLV320DAC23RHDR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-VQFN (5x5)
Supply Voltage - Operating: 1.5V, 3.3V
Sampling Rate: 8k to 96k
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - TLV320DAC23RHDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
TLV320DAC23RHDR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose TLV320DAC23RHDR
IC DAC/AUD 24BIT 8K-96K 28VQFN

IC DAC/AUD 24BIT 8K-96K 28VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV320DAC23RHDR 768-TLV320DAC23RHDR TLV320DAC23RHDR 033044-TLV320DAC23RHDR TLV320DAC23RHDR
Product Name TLV320DAC23 Low-Power Stereo DAC with HP Amplifier VQFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23RHDR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C SPI, Serial, I2C, 2-Wire, 3-WIRE Serial SPI; I2S, SPI
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN VQFN VQFN28 28-VQFN (5x5)
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7834IRTQT - 768500-AMC7834IRTQT - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1019644-AMC3306M25DWER - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1010DIYB/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers