Win Source Part Number: 1019644-AMC3306M25DW
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Modulator
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 78k
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-AMC3306M25DWERTR
Base Product Number: AMC3306M25
250-MV INPUT, PRECISION REINFORC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1019644-AMC3306M25DWER | AMC3306M25DWER |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SOIC | SOIC |