Texas Instruments INA117 High Common-Mode Voltage Difference Amplifier INA117KU/2K5G4

Description
High Common-Mode Voltage Difference Amplifier 8-SOIC
Request a Quote Datasheet
Description
High Common-Mode Voltage Difference Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU/2K5G4 - Texas Instruments
Dallas, TX, United States
INA117 High Common-Mode Voltage Difference Amplifier
INA117KU/2K5G4
INA117 High Common-Mode Voltage Difference Amplifier INA117KU/2K5G4
High Common-Mode Voltage Difference Amplifier 8-SOIC

High Common-Mode Voltage Difference Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
200kHz 18V SOIC Operational Amplifier IC
687-INA117KU/2K5G4
200kHz 18V SOIC Operational Amplifier IC 687-INA117KU/2K5G4
Diff Amp IC, 200kHz BW, 70dB CMRR, 18V Max Supply, 8-SOIC Product overview: INA117KU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA117KU/2K5G4 can be used for catalog matching and distributor lookup.

Diff Amp IC, 200kHz BW, 70dB CMRR, 18V Max Supply, 8-SOIC Product overview: INA117KU/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA117KU/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA117KU/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA117KU/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps INA117KU/2K5G4-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117KU/2K5G4 - 205173-INA117KU/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117KU/2K5G4
205173-INA117KU/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117KU/2K5G4 205173-INA117KU/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 205173-INA117KU/2K5G 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Differential Slew Rate: 2.6 V/μs Voltage - Input Offset: 600μV Family Name: INA117 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 1.5mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): LTC6400IUD-8#TRPBF; AD629ANZ; AMP03GPZ; AD629BR-REEL7; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 205173-INA117KU/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Differential
Slew Rate: 2.6 V/μs
Voltage - Input Offset: 600μV
Family Name: INA117
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): LTC6400IUD-8#TRPBF; AD629ANZ; AMP03GPZ; AD629BR-REEL7;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TEXAS INSTRUMENTS - INA117KU/2K5G4 - DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, SOIC-8, FULL REEL - 815-INA117KU/2K5G4 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - INA117KU/2K5G4 - DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, SOIC-8, FULL REEL
815-INA117KU/2K5G4
TEXAS INSTRUMENTS - INA117KU/2K5G4 - DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, SOIC-8, FULL REEL 815-INA117KU/2K5G4
TEXAS INSTRUMENTS - INA117KU/2K5G4 - DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, SOIC-8, FULL REEL

TEXAS INSTRUMENTS - INA117KU/2K5G4 - DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, SOIC-8, FULL REEL

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA117KU/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA117KU/2K5G4
Instrumentation, OP Amps, Buffer Amps INA117KU/2K5G4
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117KU/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA117KU/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA117KU/2K5G4
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
INA117KU/2K5G4
Differential Amplifiers INA117KU/2K5G4
Differential Amplifiers High Common-Mode Voltage

Differential Amplifiers High Common-Mode Voltage

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA117KU/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA117KU/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers INA117KU/2K5G4
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA117KU/2K5G4 687-INA117KU/2K5G4 INA117KU/2K5G4-ND 205173-INA117KU/2K5G4 815-INA117KU/2K5G4 INA117KU/2K5G4 INA117KU/2K5G4 INA117KU/2K5G4 INA117KU/2K5G4
Product Name INA117 High Common-Mode Voltage Difference Amplifier 200kHz 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117KU/2K5G4 TEXAS INSTRUMENTS - INA117KU/2K5G4 - DIFFERENTIAL AMPLIFIER, 200kHZ, 2.6V/uS, SOIC-8, FULL REEL Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 5 to 18 volts 15 volts 10 volts
Quiescent Current (IQ) 2000 microamps
Unlock Full Specs
to access all available technical data