The TLV2765 is a quad operational amplifier designed for single-supply operation from 1.8 V to 3.6 V, featuring rail-to-rail input and output, 500 kHz bandwidth, and 20 μA per channel supply current with a shutdown mode drawing 10 nA per channel. It is available in a 16-pin TSSOP package and operates over the industrial temperature range of −40°C to 85°C. The device is characterized for low input offset voltage (550 μV max) and a slew rate of 0.20 V/μs.
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-SOIC -40 to 85
Operational Amplifiers - Op Amps Quad 1.8V Micro-Pwr Rail to Rail Sgl Spl
IC OPAMP GP 4 CIRCUIT 16SOIC
| Texas Instruments | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2765IDG4 | TLV2765IDG4 | TLV2765IDG4 |
| Product Name | TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS |