Precision Unity Gain Differential Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 017255-INA105KU/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Differential
Slew Rate: 3 V/μs
Voltage - Input Offset: 50μV
Family Name: INA105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): LTC6400IUD-8#TRPBF; 5962-9563901MGA; AMP03BJ/883AMP03GS-R
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement
Precision Diff Amp, 1MHz BW, 500uV Vos, 8-SOIC Product overview: INA105KU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA105KU/2K5 can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifiers Precision Unity Gain
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
TEXAS INSTRUMENTS - INA105KU/2K5 - DIFFERENTIAL AMPLIFIER, 1MHZ, 3V/uS, SOIC8, FULL REEL
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA105KU/2K5 | 017255-INA105KU/2K5 | 687-INA105KU/2K5 | 296-38942-1-ND | INA105KU/2K5 | INA105KU/2K5 | INA105KU/2K5 | INA105KU/2K5 | 815-INA105KU/2K5 | INA105KU/2K5 | INA105KU/2K5 |
| Product Name | INA105 Precision Unity Gain Differential Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA105KU/2K5 | 1MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | TEXAS INSTRUMENTS - INA105KU/2K5 - DIFFERENTIAL AMPLIFIER, 1MHZ, 3V/uS, SOIC8, FULL REEL | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||||||||
| Standards and Certifications | RoHS | ||||||||||
| Package Type | PDIP,SOIC | SOIC; 8-SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 5 to 18 volts | 10 to 36 volts | 10 volts | 15 volts | 10 volts | ||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps |