Texas Instruments BUF634 250mA High-Speed Buffer BUF634U

Description
250mA High-Speed Buffer 8-SOIC
Request a Quote
Description
250mA High-Speed Buffer 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BUF634U is a high-speed, unity-gain buffer designed to increase output current and improve capacitive load drive in op-amp circuits, available in an 8-pin SOIC package measuring 4.9mm × 6mm. It provides a maximum output current of 250mA, a slew rate of 2000V/µs, and a bandwidth adjustable from 30MHz to 180MHz via an external resistor. Operating from ±2.25V to ±18V supplies, it draws a quiescent current of 1.5mA in low-bandwidth mode. The device includes internal current limiting and thermal shutdown protection, and is rated for operation from -40°C to 125°C. It meets ESD standards of ±2500V HBM and ±1000V CDM.

Datasheet Summary
Powered by GS/AI

The BUF634U is a high-speed, unity-gain buffer designed to increase output current and improve capacitive load drive in op-amp circuits, available in an 8-pin SOIC package measuring 4.9mm × 6mm. It provides a maximum output current of 250mA, a slew rate of 2000V/µs, and a bandwidth adjustable from 30MHz to 180MHz via an external resistor. Operating from ±2.25V to ±18V supplies, it draws a quiescent current of 1.5mA in low-bandwidth mode. The device includes internal current limiting and thermal shutdown protection, and is rated for operation from -40°C to 125°C. It meets ESD standards of ±2500V HBM and ±1000V CDM.

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634U
BUF634 250mA High-Speed Buffer BUF634U
250mA High-Speed Buffer 8-SOIC

250mA High-Speed Buffer 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U - 086924-BUF634U - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U
086924-BUF634U
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U 086924-BUF634U
Manufacturer: Texas Instruments Win Source Part Number: 086924-BUF634U Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 180MHz Amplifier Type: Buffer Slew Rate: 2000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 30mV Family Name: BUF634 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 15mA Channel Output Current: 250mA Alternative Parts (Cross-Reference): ADA4000-1ARZ-R7; ADA4000-1ARZ-RL; OP07ECSA+T; ADA4000-1ARZ; Introduction Date: December 01, 2005 Country of Origin: China, Malaysia, Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Test & Measurement, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 086924-BUF634U
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Buffer
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 30mV
Family Name: BUF634
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 15mA
Channel Output Current: 250mA
Alternative Parts (Cross-Reference): ADA4000-1ARZ-R7; ADA4000-1ARZ-RL; OP07ECSA+T; ADA4000-1ARZ;
Introduction Date: December 01, 2005
Country of Origin: China, Malaysia,
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Test & Measurement, Imaging, Video & Vision

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BUF634U-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BUF634U-ND
Instrumentation, Op Amps, Buffer Amps BUF634U-ND
Buffer Amplifier 1 Circuit 8-SOIC

Buffer Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
180MHz 250mA 18V SOIC Operational Amplifier IC
687-BUF634U
180MHz 250mA 18V SOIC Operational Amplifier IC 687-BUF634U
High-Speed Buffer Amplifier, 180MHz, 250mA, SOIC, 18V Product overview: BUF634U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 250mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 250mA, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634U can be used for catalog matching and distributor lookup.

High-Speed Buffer Amplifier, 180MHz, 250mA, SOIC, 18V Product overview: BUF634U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 250mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 250mA, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634U
Instrumentation, OP Amps, Buffer Amps BUF634U
Buffer Amplifier 1 Circuit 8-SOIC

Buffer Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634U
High Speed Operational Amplifiers BUF634U
High Speed Operational Amplifiers High-Speed Buffer

High Speed Operational Amplifiers High-Speed Buffer

Buy Now Datasheet
IC Chip - 16856400 - Radwell International
Willingboro, NJ, United States
IC Chip
16856400
IC Chip 16856400
IC, OPERATIONAL AMPLIFIER, HIGH SPEED, BUFFER, 1 CHANNEL, 2KV/US, 36V, 20MA, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY

IC, OPERATIONAL AMPLIFIER, HIGH SPEED, BUFFER, 1 CHANNEL, 2KV/US, 36V, 20MA, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634U
Integrated Circuits (ICs) - Linear - Amplifiers BUF634U
IC BUFFER 1 CIRCUIT 8SOIC

IC BUFFER 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634U
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634U
IC BUFFER 1 CIRCUIT 8SOIC

IC BUFFER 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634U - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
BUF634U
Instrumentation, OP Amps, Buffer Amps BUF634U
IC BUFFER 1 CIRCUIT 8SOIC

IC BUFFER 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BUF634U 086924-BUF634U BUF634U-ND 687-BUF634U BUF634U BUF634U 16856400 BUF634U BUF634U BUF634U
Product Name BUF634 250mA High-Speed Buffer Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U Instrumentation, Op Amps, Buffer Amps 180MHz 250mA 18V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers IC Chip Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 2.25 to 18 volts 4.5 volts 4.5 volts
VOS 100 millivolts 30 millivolts 30 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data