Texas Instruments LM124M Quadruple Operational Amplifier 7704301CA

Description
Quadruple Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM124M Quadruple Operational Amplifier - 7704301CA - Texas Instruments
Dallas, TX, United States
LM124M Quadruple Operational Amplifier
7704301CA
LM124M Quadruple Operational Amplifier 7704301CA
Quadruple Operational Amplifier 14-CDIP -55 to 125

Quadruple Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet
Hard To Find - 7704301CA - 1133669-7704301CA - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 7704301CA
1133669-7704301CA
Hard To Find - 7704301CA 1133669-7704301CA
Manufacturer: Texas Instruments Win Source Part Number: 1133669-7704301CA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133669-7704301CA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore
Quad 1MHz DIP Operational Amplifier IC
687-7704301CA
Quad 1MHz DIP Operational Amplifier IC 687-7704301CA
Quad Op Amp, 1MHz GBW, 70dB CMRR, 125°C, DIP Product overview: 7704301CA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-7704301CA can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz GBW, 70dB CMRR, 125°C, DIP Product overview: 7704301CA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-7704301CA can be used for catalog matching and distributor lookup.

Supplier's Site
OP Amp Quad GP ±16V/32V 14-Pin CDIP Tube - 815-7704301CA - Utmel Electronic Limited
Hong Kong, China
OP Amp Quad GP ±16V/32V 14-Pin CDIP Tube
815-7704301CA
OP Amp Quad GP ±16V/32V 14-Pin CDIP Tube 815-7704301CA
OP Amp Quad GP ±16V/32V 14-Pin CDIP Tube

OP Amp Quad GP ±16V/32V 14-Pin CDIP Tube

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 7704301CA 1133669-7704301CA 687-7704301CA 815-7704301CA
Product Name LM124M Quadruple Operational Amplifier Hard To Find - 7704301CA Quad 1MHz DIP Operational Amplifier IC OP Amp Quad GP ±16V/32V 14-Pin CDIP Tube
VOS 3 millivolts 7 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC Rail/Tube DIP; CDIP; CDIP
Supply Voltage (VS) 16 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC329ADG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details