High Temperature Precision Low Power Instrumentation Amplifiers. 8-SOIC -55 to +175
Manufacturer: Texas Instruments
Win Source Part Number: 082514-INA128HD
Packaging: Bulk
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Precision Instrumentation Amp, 1.1MHz BW, 125uV Vos, 10nA Ib, 80dB Gain, 175C, 8-SOIC Product overview: INA128HD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128HD can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA128HD | 082514-INA128HD | 687-INA128HD | INA128HD | INA128HD | INA128HD | INA128HD |
| Product Name | INA128-HT High Temperature Precision Low Power Instrumentation Amplifiers. | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128HD | 1.1MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||
| CMRR | 120 dB | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 2.25 to 18 volts | 4.5 to 36 volts | 4.5 volts | |||
| IBIAS | 0.0050 µA | 0.0020 µA | 0.0020 µA | 0.0020 µA |