The INA110 is a monolithic FET-input instrumentation amplifier with internal gain settings of 1, 10, 100, 200, and 500 V/V, designed for high-speed data acquisition and amplification of high-impedance sources. It settles to 0.01% in 4 µs and provides a minimum common-mode rejection ratio of 106 dB. The device operates from dual supplies ranging from ±6 V to ±18 V and features a bias current of 50 pA max, offset drift of 2 µV/°C, and gains with temperature coefficients as low as ±2 ppm/°C for G=1. It is available in a 16-pin plastic DIP package, with an operating temperature range of -55°C to +125°C for the military grade. The input stage supports differential and common-mode voltages up to ±V_CC.
Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-PDIP
Instrumentation Amplifier, 1 Func, 1500uV Offset-Max, 2.5MHz Band Width, PDIP16
IC OPAMP INSTR 2.5MHZ 16DIP
Instrumentation Amplifier 1 Circuit 16-PDIP
| Texas Instruments | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA110KPG4 | INA110KPG4 | 815-INA110KPG4 | INA110KPG4 |
| Product Name | INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier | IC OPAMP INSTR 2.5MHZ 16DIP | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | ||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | 10 V/V | ||
| CMRR | 106 dB | |||
| Supply Voltage (VS) | 12 to 36 volts | 15 volts | ||
| IBIAS | 5.00E-5 µA | 2.00E-5 µA |