Texas Instruments 2.5MHZ Operational Amplifier IC INA110KP G4

Description
IC OPAMP INSTR 2.5MHZ 16DIP Product overview: INA110KP G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110KP G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP INSTR 2.5MHZ 16DIP Product overview: INA110KP G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110KP G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5MHZ Operational Amplifier IC - 687-INA110KP G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5MHZ Operational Amplifier IC
687-INA110KP G4
2.5MHZ Operational Amplifier IC 687-INA110KP G4
IC OPAMP INSTR 2.5MHZ 16DIP Product overview: INA110KP G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110KP G4 can be used for catalog matching and distributor lookup.

IC OPAMP INSTR 2.5MHZ 16DIP Product overview: INA110KP G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110KP G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KP G4 - 205171-INA110KP G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KP G4
205171-INA110KP G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KP G4 205171-INA110KP G4
Manufacturer: Texas Instruments Win Source Part Number: 205171-INA110KP G4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 2.5MHz Amplifier Type: Instrumentation Slew Rate: 17 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: ±6 V to 18 V Operating Supply Current: 3mA Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 205171-INA110KP G4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 2.5MHz
Amplifier Type: Instrumentation
Slew Rate: 17 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±6 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-INA110KP G4 205171-INA110KP G4
Product Name 2.5MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KP G4
Slew Rate 17 V/µs 17 V/µs
Bandwidth 2.5 MHz 2.5 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tube/Rail DIP; PDIP; 16-PDIP
Supply Voltage (VS) 6 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Audio Amplifier ICs - 1697171 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Qfn
Operating Range Speaker
View Details