Low Noise, Low Distortion Instrumentation Amplifier 16-SOIC
Instrumentation amplifier,INA103KU SO16
Instrumentation amplifier,INA103KU SO16
Instrumentation amplifier,INA103KU SO16
Manufacturer: Texas Instruments
Win Source Part Number: 017253-INA103KU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 6MHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 30μV
Family Name: INA103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±9 V to 25 V
Operating Supply Current: 9mA
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): OP06FJZ; OP06AJ; OP06EZ; OP06AJ/883;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement
Instrumentation Amplifier 1 Circuit 16-SOIC
Inst Amp, 6MHz BW, 100dB CMRR, 25V Dual Supply, SOIC Product overview: INA103KU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6MHz, 25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6MHz, 25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA103KU can be used for catalog matching and distributor lookup.
AMP INSTRUMENTATION, SOIC16, 103; No. of Amplifiers:1 Amplifier; Input Offset Voltage:250µV; Slew Rate:15V/µs; Bandwidth:6MHz; Supply Voltage Range:± 9V to ± 25V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier Output:SingleRoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA103KU | 4616508 | 4616508P | 017253-INA103KU | INA103KU-ND | 687-INA103KU | 28AH2587 | INA103KU | INA103KU | INA103KU | INA103KU |
| Product Name | INA103 Low Noise, Low Distortion Instrumentation Amplifier | Instrumentation Amplifiers | Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA103KU | Instrumentation, Op Amps, Buffer Amps | Dual 6MHz 25V SOIC Operational Amplifier IC | Amp Instrumentation, Soic16, 103; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||||||
| CMRR | 100 dB | ||||||||||
| IBIAS | 8 µA | 2.5 µA | 2.5 µA | 2.5 µA | |||||||
| Package Type | PDIP,SOIC | SOIC; Soic | SOIC; SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Rail/Tube | 16-SOIC | Surface Mount | SOIC; 16-SOIC (0.295\", 7.50mm Width) |