Texas Instruments INA111 High Speed FET-Input Instrumentation Amplifier INA111BPG4

Description
High Speed FET-Input Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet
Description
High Speed FET-Input Instrumentation Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BPG4 - Texas Instruments
Dallas, TX, United States
INA111 High Speed FET-Input Instrumentation Amplifier
INA111BPG4
INA111 High Speed FET-Input Instrumentation Amplifier INA111BPG4
High Speed FET-Input Instrumentation Amplifier 8-PDIP

High Speed FET-Input Instrumentation Amplifier 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111BPG4 - 1185730-INA111BPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111BPG4
1185730-INA111BPG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111BPG4 1185730-INA111BPG4
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1185730-INA111BPG4 Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1185730-INA111BPG4
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
2MHz 18V Operational Amplifier IC
687-INA111BPG4
2MHz 18V Operational Amplifier IC 687-INA111BPG4
IC Opamp Instr 2MHz 106dB CMRR 100uV Vos 18V Product overview: INA111BPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111BPG4 can be used for catalog matching and distributor lookup.

IC Opamp Instr 2MHz 106dB CMRR 100uV Vos 18V Product overview: INA111BPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111BPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP INSTR 2MHZ 8DIP - 815-INA111BPG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP INSTR 2MHZ 8DIP
815-INA111BPG4
IC OPAMP INSTR 2MHZ 8DIP 815-INA111BPG4
IC OPAMP INSTR 2MHZ 8DIP

IC OPAMP INSTR 2MHZ 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA111BPG4 1185730-INA111BPG4 687-INA111BPG4 815-INA111BPG4
Product Name INA111 High Speed FET-Input Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111BPG4 2MHz 18V Operational Amplifier IC IC OPAMP INSTR 2MHZ 8DIP
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V 10 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts 12 to 36 volts 15 volts
IBIAS 2.00E-5 µA 2.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 13.5 milliamps
IBIAS 3 µA
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers