The TLV2553 is a 12-bit, 200 KSPS, 11-channel, low-power, serial ADC with an integrated 14-channel multiplexer and built-in self-test modes. It features a SPI-compatible serial interface with I/O clock frequencies up to 15 MHz, programmable MSB or LSB first output, and automatic sample-and-hold. The device operates from -40°C to 85°C and is available in a 20-pin SOIC package measuring 12.80 mm by 7.50 mm. It supports unipolar or bipolar operation, has a maximum linearity error of ±1 LSB, and includes differential reference inputs for ratiometric conversion.
12-Bit, 200 KSPS, 11 Channel, Low Power, Serial ADC Serial Out, w/Pwrdwn 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055117-TLV2553IDWRG4
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC SERIAL A/D 12-BIT LP 20-SOIC Product overview: TLV2553IDWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2553IDWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2553IDWRG4 | 055117-TLV2553IDWRG4 | 700-TLV2553IDWRG4 |
| Product Name | TLV2553 12-Bit, 200 KSPS, 11 Channel, Low Power, Serial ADC Serial Out, w/Pwrdwn | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2553IDWRG4 | SOIC Analog-to-Digital Converter IC |
| Interface Type | Serial; SPI | SPI; SPI | SPI |
| Package Type | SOIC,TSSOP | SOIC; 20-SOIC | SOIC |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 1 LSB |