The TLV2553IDW is a 12-bit, 200-KSPS, 11-channel, low-power, serial analog-to-digital converter in a 20-pin SOIC package measuring 12.80 mm by 7.50 mm. It features an on-chip multiplexer, automatic sample-and-hold, and a SPI-compatible serial interface with up to 15 MHz I/O clock frequency. The device operates over a temperature range of -40°C to 85°C, supports unipolar or bipolar input ranges, and includes three built-in self-test modes. It uses differential reference inputs for ratiometric conversion and provides an end-of-conversion output signal.
12-Bit, 200 KSPS, 11 Channel, Low Power, Serial ADC Serial Out, w/Pwrdwn 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 797106-TLV2553IDW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: TLV2553
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TLV2553IPW; TLV2553IPWRQ1; TLV2553IDW; TLV2553IDWG4; TLV2553IDWRQ1; TLV2553IPWG4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
12-Bit 11-Ch SAR ADC, 200kS/s, SPI, SOIC Product overview: TLV2553IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2553IDW can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
IC ADC 12BIT SAR 20SOIC
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2553IDW | 797106-TLV2553IDW | 700-TLV2553IDW | 296-12227-5-ND | TLV2553IDW | TLV2553IDW |
| Product Name | TLV2553 12-Bit, 200 KSPS, 11 Channel, Low Power, Serial ADC Serial Out, w/Pwrdwn | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2553IDW | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SOIC | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |