The TLV2548Q is a 12-bit, 200-kSPS, low-power analog-to-digital converter with a 4-wire SPI/DSP-compatible interface, operating from a single 3-V to 5.5-V supply. It features an 8-sample FIFO, internal reference, and programmable auto-channel sweep. The device supports software, hardware, and autopower-down modes with 1-µA typical current in power-down. It has a −40°C to 125°C operating temperature range and is qualified for automotive applications. The part is packaged in a 20-pin SOIC (DW) with a body size of 12.8 mm × 7.5 mm.
Automotive Catalog 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power 20-SOIC
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC
IC ADC 12BIT SAR 20SOIC
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC
IC ADC 12BIT SAR 20SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2548QDWRG4 | TLV2548QDWRG4 | 296-29419-2-ND | TLV2548QDWRG4 | TLV2548QDWRG4 | TLV2548QDWRG4 |
| Product Name | TLV2548Q Automotive Catalog 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; SOIC20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| INL | 1.2 LSB |