12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032966-TLV2548IPW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
12-Bit 200kSPS 8-Ch ADC, SPI, 2.7-5.5V, TSSOP Product overview: TLV2548IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2548IPW can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2548IPW | 2528898 | 032966-TLV2548IPW | 700-TLV2548IPW | 296-2987-5-ND | TLV2548IPW | TLV2548IPW | TLV2548IPW |
| Product Name | TLV2548 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. | Analogue to Digital Converters | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2548IPW | 5.5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | SOIC,TSSOP | SSOP; TSSOP; TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |