Texas Instruments TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp TLV2472AIDRG4

Description
Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp - TLV2472AIDRG4 - Texas Instruments
Dallas, TX, United States
TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp
TLV2472AIDRG4
TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp TLV2472AIDRG4
Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125

Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.8MHz 3V Operational Amplifier IC
687-TLV2472AIDRG4
2.8MHz 3V Operational Amplifier IC 687-TLV2472AIDRG4
2-Ch GP OpAmp, 2.8MHz BW, RRO, 3V, 8SOIC Product overview: TLV2472AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2472AIDRG4 can be used for catalog matching and distributor lookup.

2-Ch GP OpAmp, 2.8MHz BW, RRO, 3V, 8SOIC Product overview: TLV2472AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2472AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472AIDRG4 - 213089-TLV2472AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472AIDRG4
213089-TLV2472AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472AIDRG4 213089-TLV2472AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 213089-TLV2472AIDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 600μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 2.8MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213089-TLV2472AIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP GP 2.8MHZ RRO 8SOIC - 815-TLV2472AIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2.8MHZ RRO 8SOIC
815-TLV2472AIDRG4
IC OPAMP GP 2.8MHZ RRO 8SOIC 815-TLV2472AIDRG4
IC OPAMP GP 2.8MHZ RRO 8SOIC

IC OPAMP GP 2.8MHZ RRO 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV2472AIDRG4 687-TLV2472AIDRG4 213089-TLV2472AIDRG4 815-TLV2472AIDRG4
Product Name TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp 2.8MHz 3V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472AIDRG4 IC OPAMP GP 2.8MHZ RRO 8SOIC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 2.7 to 6 volts
VOS 1.6 millivolts 0.2500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 61 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
8 suppliers
LT1014 Quad Precision Operational Amplifier - 5962-8967702CA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
INA114 Precision Instrumentation Amplifier - INA114AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers