Very High Accuracy Instrumentation Amplifier 14-CDIP SB
Inst Amp, 300kHz BW, 106dB CMRR, 1-Ch, DIP Product overview: INA101AG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA101AG can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 14-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082494-INA101AG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 300kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-CDIP
Supply Voltage - Operating: ±5 V to 20 V
Operating Supply Current: 6.7mA
Channel Output Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier 1 Circuit 14-CDIP
IC INST AMP 1 CIRCUIT 14CDIP
TEXAS INSTRUMENTS INA101AG Instrument Amplifier, 1 Amplifier, 50 V, 0.04 V/s, 300 kHz,5V to20V, DIP
IC INST AMP 1 CIRCUIT 14CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA101AG | 687-INA101AG | INA101AG-ND | 082494-INA101AG | INA101AG | INA101AG | 815-INA101AG | INA101AG |
| Product Name | INA101 Very High Accuracy Instrumentation Amplifier | 300kHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA101AG | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | TEXAS INSTRUMENTS INA101AG Instrument Amplifier, 1 Amplifier, 50 V, 0.04 V/s, 300 kHz,5V to20V, DIP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | 10 V/V | ||||||
| CMRR | 106 dB | |||||||
| Supply Voltage (VS) | 10 to 40 volts | 10 to 40 volts | 5 to 20 volts | 40 volts | 15 volts | |||
| Package Type | PDIP,SOIC | Rail/Tube | CDIP; "14-CDIP (0.300"", 7.62mm)" | DIP; CDIP; 14-CDIP | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | 14-CDIP (0.300, 7.62mm) | DIP; CDIP; 14-CDIP (0.300, 7.62mm) |