Texas Instruments TLV2454A Quad Micropower Rail-To-Rail Input/Output Op Amp TLV2454AIPWRG4

Description
Quad Micropower Rail-To-Rail Input/Output Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quad Micropower Rail-To-Rail Input/Output Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2454A Quad Micropower Rail-To-Rail Input/Output Op Amp - TLV2454AIPWRG4 - Texas Instruments
Dallas, TX, United States
TLV2454A Quad Micropower Rail-To-Rail Input/Output Op Amp
TLV2454AIPWRG4
TLV2454A Quad Micropower Rail-To-Rail Input/Output Op Amp TLV2454AIPWRG4
Quad Micropower Rail-To-Rail Input/Output Op Amp 14-TSSOP -40 to 125

Quad Micropower Rail-To-Rail Input/Output Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore
220kHz TSSOP Operational Amplifier IC
687-TLV2454AIPWRG4
220kHz TSSOP Operational Amplifier IC 687-TLV2454AIPWRG4
4-Ch Op Amp 220kHz RRO TSSOP Product overview: TLV2454AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2454AIPWRG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp 220kHz RRO TSSOP Product overview: TLV2454AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2454AIPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2454AIPWRG4 - 1109172-TLV2454AIPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2454AIPWRG4
1109172-TLV2454AIPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2454AIPWRG4 1109172-TLV2454AIPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109172-TLV2454AIPWR G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.11 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 23μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 220kHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109172-TLV2454AIPWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2454AIPWRG4 687-TLV2454AIPWRG4 1109172-TLV2454AIPWRG4
Product Name TLV2454A Quad Micropower Rail-To-Rail Input/Output Op Amp 220kHz TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2454AIPWRG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 2.7 to 6 volts
VOS 1 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data