Texas Instruments INA132 Low Power, Single-Supply Difference Amplifier INA132U/2K5

Description
Low Power, Single-Supply Difference Amplifier 8-SOIC
Request a Quote Datasheet
Description
Low Power, Single-Supply Difference Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA132 Low Power, Single-Supply Difference Amplifier - INA132U/2K5 - Texas Instruments
Dallas, TX, United States
INA132 Low Power, Single-Supply Difference Amplifier
INA132U/2K5
INA132 Low Power, Single-Supply Difference Amplifier INA132U/2K5
Low Power, Single-Supply Difference Amplifier 8-SOIC

Low Power, Single-Supply Difference Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38947-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38947-6-ND
Instrumentation, Op Amps, Buffer Amps 296-38947-6-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38947-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38947-1-ND
Instrumentation, Op Amps, Buffer Amps 296-38947-1-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38947-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38947-2-ND
Instrumentation, Op Amps, Buffer Amps 296-38947-2-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132U/2K5 - 1185757-INA132U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132U/2K5
1185757-INA132U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132U/2K5 1185757-INA132U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1185757-INA132U/2K5 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 300kHz Amplifier Type: Differential Voltage - Input Offset: 75μV Family Name: INA132 Categories: Integrated Circuits (ICs) Operating Supply Current: 160μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 12mA SR - Slew Rate: 0.1 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): AD8278ARZ-RL; AD8278BRZ-RL; AD8278BRZ-R7; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185757-INA132U/2K5
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 300kHz
Amplifier Type: Differential
Voltage - Input Offset: 75μV
Family Name: INA132
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 12mA
SR - Slew Rate: 0.1 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): AD8278ARZ-RL; AD8278BRZ-RL; AD8278BRZ-R7;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
300kHz SOIC Operational Amplifier IC
687-INA132U/2K5
300kHz SOIC Operational Amplifier IC 687-INA132U/2K5
Diff Amp IC, 300kHz BW, 76dB CMRR, 1-Ch, 8-SOIC Product overview: INA132U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA132U/2K5 can be used for catalog matching and distributor lookup.

Diff Amp IC, 300kHz BW, 76dB CMRR, 1-Ch, 8-SOIC Product overview: INA132U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA132U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA132U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA132U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA132U/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA132U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA132U/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA132U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA132U/2K5
Instrumentation, OP Amps, Buffer Amps INA132U/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA132U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA132U/2K5
Instrumentation, OP Amps, Buffer Amps INA132U/2K5
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Differential Amplifiers
INA132U/2K5
Differential Amplifiers INA132U/2K5
Differential Amplifiers Low Pwr Single-Supply

Differential Amplifiers Low Pwr Single-Supply

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA132U/2K5 296-38947-6-ND 1185757-INA132U/2K5 687-INA132U/2K5 INA132U/2K5 INA132U/2K5 INA132U/2K5 INA132U/2K5 INA132U/2K5
Product Name INA132 Low Power, Single-Supply Difference Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132U/2K5 300kHz SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Differential Amplifiers
Standards and Certifications RoHS
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 0.1600 milliamps 0.1600 milliamps 0.1600 milliamps 0.1600 milliamps
Slew Rate 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 1.00E-7 V/µs 0.1000 V/µs 0.1000 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA105 Precision Unity Gain Differential Amplifier - INA105KU/2K5 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
10 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
4 suppliers