Texas Instruments INA128 Precision, Low Power Instrumentation Amplifiers INA128UAE4

Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAE4 - Texas Instruments
Dallas, TX, United States
INA128 Precision, Low Power Instrumentation Amplifiers
INA128UAE4
INA128 Precision, Low Power Instrumentation Amplifiers INA128UAE4
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125

Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UAE4 - 1185750-INA128UAE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UAE4
1185750-INA128UAE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UAE4 1185750-INA128UAE4
Manufacturer: Texas Instruments Win Source Part Number: 1185750-INA128UAE4 Packaging: Tube Mounting Style: SMD -3db Bandwidth: 1.3MHz Supply Current: 700μA Amplifier Type: Instrumentation Slew Rate: 4V/μs Current - Input Bias: 2nA Voltage - Input Offset: 25μV Current - Output / Channel: 15mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AD620BRZ; INA118U/2K5G4; INA128UAE4; INA141U/2K5; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: INA128 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage , Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1185750-INA128UAE4
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 1.3MHz
Supply Current: 700μA
Amplifier Type: Instrumentation
Slew Rate: 4V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 25μV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD620BRZ; INA118U/2K5G4; INA128UAE4; INA141U/2K5;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: INA128
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V

Buy Now
Singapore, Singapore
Dual 1.3MHz 18V SOIC Operational Amplifier IC
687-INA128UAE4
Dual 1.3MHz 18V SOIC Operational Amplifier IC 687-INA128UAE4
1.3MHz Inst Amp, 110dB CMRR, 18V Dual Supply, 8-Pin SOIC Product overview: INA128UAE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128UAE4 can be used for catalog matching and distributor lookup.

1.3MHz Inst Amp, 110dB CMRR, 18V Dual Supply, 8-Pin SOIC Product overview: INA128UAE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128UAE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA128UAE4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA128UAE4-ND
Instrumentation, Op Amps, Buffer Amps INA128UAE4-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA128UAE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA128UAE4
Instrumentation, OP Amps, Buffer Amps INA128UAE4
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA128UAE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA128UAE4
Instrumentation, OP Amps, Buffer Amps INA128UAE4
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA128UAE4 1185750-INA128UAE4 687-INA128UAE4 INA128UAE4-ND INA128UAE4 INA128UAE4
Product Name INA128 Precision, Low Power Instrumentation Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UAE4 Dual 1.3MHz 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts
IBIAS 0.0050 µA 0.0020 µA 0.0020 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

 - AD515JH - Rochester Electronics
Specs
Package Type TO-220; TO-220-3
Life Cycle Stage Obsolete
View Details
3 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details