Precision, Low Power Instrumentation Amplifier 8-SOIC
Inst Amp 800kHz BW, 107dB CMRR, 5nA Ib, 50uV Vos, 18V Dual Supply Product overview: INA118UB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 800kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118UB can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation amplifier,INA118UB SO8
Instrumentation amplifier,INA118UB SO8
Instrumentation amplifier,INA118UB SO8
Manufacturer: Texas Instruments
Win Source Part Number: 001762-INA118UB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 0.9 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Family Name: INA118
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 350μA
Channel Output Current: 12mA
Alternative Parts (Cross-Reference): AD621AR; AD621BR-REEL7; AD620AR-REEL;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC, AMP INSTRUMENTATION, SOIC8, 118; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.09V/µs; Bandwidth:800kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA118UB | 687-INA118UB | INA118UB-ND | 4616520 | 4616520P | 001762-INA118UB | INA118UB | INA118UB | INA118UB | 28AH2596 | INA118UB |
| Product Name | INA118 Precision, Low Power Instrumentation Amplifier | Dual 800kHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation Amplifiers | Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Instrumentation, Soic8, 118; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||||||
| CMRR | 107 dB | ||||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 36 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | 1.35 to 18 volts | |||||
| IBIAS | 0.0050 µA | 1.00E-3 µA | 1.00E-3 µA | 1.00E-3 µA |