The TLV2432IDRG4 is a dual operational amplifier with rail-to-rail output and extended common-mode input voltage range, designed for low-voltage single- or split-supply applications. It is housed in an 8-pin SOIC package with operating temperature range from −40°C to 85°C. The device supports supply voltages from 2.7 V to 10 V, draws 125 µA per channel maximum, provides 600 Ω output drive, and features an input offset voltage of 950 μV maximum at 25°C. It exhibits no phase inversion and has a noise level of 18 nV/√Hz at 1 kHz. The part meets RoHS standards and has a Level-1 MSL rating for reflow soldering.
Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043191-TLV2432IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 100μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 550kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 550kHz GBW, 5V, 8-SOIC Product overview: TLV2432IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2432IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2432IDRG4 | 043191-TLV2432IDRG4 | 687-TLV2432IDRG4 |
| Product Name | TLV2432 Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432IDRG4 | 550kHz 5V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 5 volts |
| VOS | 2 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 125 microamps | ||
| CMRR | 70 dB |