10+1 Channel High Current Buffer 28-HTSSOP 0 to 70
Gamma Buffers Amplifier Product overview: BUF11702PWP from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF11702PWP can be used for catalog matching and distributor lookup.
Video Amp, 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 039726-BUF11702PWP
Packaging: Tube/Rail
Number of Circuits: 10
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Slew Rate: 1 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Video Amp 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
IC AMP TFT-LCD 28HTSSOP
IC, GAMMA BUFFER, TEN, 1MHZ, HTSSOP-28
LCD Gamma Buffers 10+1 Channel High Current Buffer
IC AMP TFT-LCD 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | BUF11702PWP | 737-BUF11702PWP | BUF11702PWP-ND | 039726-BUF11702PWP | BUF11702PWP | BUF11702PWP | 815-BUF11702PWP | BUF11702PWP | BUF11702PWP |
| Product Name | BUF11702 10+1 Channel High Current Buffer | Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF11702PWP | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | IC, GAMMA BUFFER, TEN, 1MHZ, HTSSOP-28 | LCD Gamma Buffers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Bandwidth | 1 MHz | 1 MHz | 1 MHz | ||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | ||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 10 volts | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) |