Single Supply, MicroPower Instrumentation Amplifier 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
120kHz Inst Amp, 1-Ch, 83dB CMRR, 36V, SOIC Product overview: INA122U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA122U can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC, AMP INSTRUMENTATION, SOIC8, 122; No. of Amplifiers:1 Amplifier; Input Offset Voltage:250µV; Slew Rate:0.008V/µs; Bandwidth:120kHz; Supply Voltage Range:2.2V to 36V, -900mV, 1.3V to ± 18V; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA122U | INA122U-ND | 687-INA122U | INA122U | INA122U | 28AH2600 | INA122U | INA122U |
| Product Name | INA122 Single Supply, MicroPower Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 120kHz 36V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Instrumentation, Soic8, 122; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | |||||||
| CMRR | 83 dB | |||||||
| Supply Voltage (VS) | 2.2 to 36 volts | 5 volts | 2.2 volts | 2.2 volts | -0.9000 to 36 volts | |||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |