Texas Instruments TLV2361 Single High-Performance, Low-Voltage Operational Amplifier TLV2361CDBVT

Description
Single High-Performance, Low-Voltage Operational Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single High-Performance, Low-Voltage Operational Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2361 Single High-Performance, Low-Voltage Operational Amplifier - TLV2361CDBVT - Texas Instruments
Dallas, TX, United States
TLV2361 Single High-Performance, Low-Voltage Operational Amplifier
TLV2361CDBVT
TLV2361 Single High-Performance, Low-Voltage Operational Amplifier TLV2361CDBVT
Single High-Performance, Low-Voltage Operational Amplifier 5-SOT-23 0 to 70

Single High-Performance, Low-Voltage Operational Amplifier 5-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
6MHz 1V 2.5V SOT-23 Operational Amplifier IC
687-TLV2361CDBVT
6MHz 1V 2.5V SOT-23 Operational Amplifier IC 687-TLV2361CDBVT
1ch Op Amp, 6MHz BW, 1V-2.5V, SOT-23-5 Product overview: TLV2361CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 1V, 2.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 1V, 2.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2361CDBVT can be used for catalog matching and distributor lookup.

1ch Op Amp, 6MHz BW, 1V-2.5V, SOT-23-5 Product overview: TLV2361CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 1V, 2.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 1V, 2.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2361CDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2361CDBVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2361CDBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2361CDBVTDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2361CDBVTDKR-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2361CDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2361CDBVTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2361CDBVTTR-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2361CDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2361CDBVTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2361CDBVTCT-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVT - 124923-TLV2361CDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVT
124923-TLV2361CDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVT 124923-TLV2361CDBVT
Manufacturer: Texas Instruments Win Source Part Number: 124923-TLV2361CDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: ±1 V to 2.5 V Operating Supply Current: 1.75mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124923-TLV2361CDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±1 V to 2.5 V
Operating Supply Current: 1.75mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2361CDBVT
Instrumentation, OP Amps, Buffer Amps TLV2361CDBVT
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2361CDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2361CDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV2361CDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2361CDBVT
Operational Amplifiers - Op Amps TLV2361CDBVT
Operational Amplifiers - Op Amps Single High-Perf

Operational Amplifiers - Op Amps Single High-Perf

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2361CDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2361CDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2361CDBVT 687-TLV2361CDBVT TLV2361CDBVT 296-TLV2361CDBVTDKR-ND 124923-TLV2361CDBVT TLV2361CDBVT TLV2361CDBVT TLV2361CDBVT TLV2361CDBVT
Product Name TLV2361 Single High-Performance, Low-Voltage Operational Amplifier 6MHz 1V 2.5V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVT Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5 volts 2.5 volts 1 to 2.5 volts 2 volts
VOS 6 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 2250 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data