Differential Comparator With Strobes 8-SOIC -40 to 85
LM211 comparator with strobe, SOIC8
LM211 comparator with strobe, SOIC8
IC, COMPARATOR, 165NS, SOIC-8; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:165ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:MOS, TTL; Operating RoHS Compliant: Yes
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
IC DIFF COMPARATOR 8-SOIC
Analog Comparators Sngl Chl w/Str
IC, COMPARATOR, GENERAL PURPOSE, DTL, MOS, OPEN-COLLECTOR, OPEN-EMITTER, RTL, TTL 8-SOIC, 0.154", 3.90MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM211D | 5172352 | 5172352P | 51AK5993 | LM211D | LM211D | LM211D | 16967006 |
| Product Name | LM211 Differential Comparator With Strobes | Comparators | Comparators | Ic, Comparator, 165Ns, Soic-8; Comparator Type Texas Instruments | Comparators | Linear - Comparators | Analog Comparators | Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | ||||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) |