Quad Differential Comparator 14-CDIP -55 to 125
Quad Differential Comparator 2V/36V
Comparator Quad 15V/30V 14-Pin CDIP
Quad Differential Comparator 2V/36V
Manufacturer: Texas Instruments
Win Source Part Number: 206293-LM139AJ
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-CDIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quad Comparator IC, 18V, 1.3us, 2mA, CDIP Product overview: LM139AJ from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 2mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139AJ can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CDIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM139AJ | 9215208 | 7321351P | 7321351 | 206293-LM139AJ | 692-LM139AJ | LM139AJ |
| Product Name | LM139A Quad Differential Comparator | Comparators | Comparators | Comparators | Linear - Linear - Comparators - LM139AJ | Quad 18V 2mA Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | Open Drain; Open collector, open drain | Differential; Open Drain; Open Drain, Open Collector | Differential; Open Drain; Open collector, open drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | ||
| Package Type | CDIP,CFP,LCCC,SOIC | DIP; CDIP; Cdip | DIP; CDIP; CDIP | DIP; CDIP; Cdip | DIP; CDIP; 14-CDIP | Rail/Tube | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) |