Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 14-SOIC -40 to 125
CURRENT SHUNT MONITOR, 500KHZ, SOIC-14; No. of Amplifiers:1 Amplifier; Input Bias Current:9µA; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; Supply RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | INA206AID | 53AH6998 |
| Product Name | INA206 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators | Current Shunt Monitor, 500Khz, Soic-14; No. Of Amplifiers Texas Instruments |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 100 dB |