Low-Voltage Rail-To-Rail Dual Operational Amplifier 8-TSSOP -40 to 125
Operational Amplifier, 2 Func, 850uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1109052-TLV2252AIPW
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 70μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Dual Op Amp, 200kHz BW, 60pA IB, 200uV Vos, 1.35-8V, 70uA, TSSOP Product overview: TLV2252AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 8V, 70uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 8V, 70uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2252AIPW can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Low Voltage
IC OPAMP GP 200KHZ RRO 8TSSOP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
OP-AMP, DUAL, 200KHZ, 0.12V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:200kHz; Slew Rate:0.12V/µs; Supply Voltage Range:2.7V to 8V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2252AIPW | TLV2252AIPW | 296-7432-5-ND | 1109052-TLV2252AIPW | 687-TLV2252AIPW | TLV2252AIPW | 815-TLV2252AIPW | TLV2252AIPW | 52AH7691 | TLV2252AIPW | TLV2252AIPW | TLV2252AIPW |
| Product Name | TLV2252A Low-Voltage Rail-To-Rail Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2252AIPW | Dual 200kHz 8V 70uA Operational Amplifier IC | Operational Amplifiers - Op Amps | IC OPAMP GP 200KHZ RRO 8TSSOP | IC OPAMP GP 200KHZ RRO 8TSSOP | Op-Amp, Dual, 200Khz, 0.12V/us, Tssop-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 4 volts | 2.7 volts | ||||||||
| VOS | 0.8500 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||||||
| Quiescent Current (IQ) | 62.5 microamps | |||||||||||
| CMRR | 65 dB |