Texas Instruments LM124AQML-SP Low Power Quad Operational Amplifier 5962R9950401V9A

Description
Low Power Quad Operational Amplifier 0-DIESALE -55 to 125
Request a Quote
Description
Low Power Quad Operational Amplifier 0-DIESALE -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM124AQML-SP is a low power quad operational amplifier packaged in a die format for surface mount applications, operating over a temperature range of -55°C to 125°C. It features internal frequency compensation for unity gain, a bandwidth of 1 MHz, and operates from a single supply of 3 V to 32 V or dual supplies of ±1.5 V to ±16 V. The device draws a supply current of 700 µA, independent of supply voltage, and provides a DC voltage gain of 100 dB. Input offset voltage is 2 mV, and input bias current is 45 nA, both temperature compensated. The input common-mode range includes ground, and the output can swing to within 1.5 V of the supply rails. The device is radiation-hardened to withstand 100 krad(Si) high dose rate and is ELDRS-free.

Datasheet Summary
Powered by GS/AI

The LM124AQML-SP is a low power quad operational amplifier packaged in a die format for surface mount applications, operating over a temperature range of -55°C to 125°C. It features internal frequency compensation for unity gain, a bandwidth of 1 MHz, and operates from a single supply of 3 V to 32 V or dual supplies of ±1.5 V to ±16 V. The device draws a supply current of 700 µA, independent of supply voltage, and provides a DC voltage gain of 100 dB. Input offset voltage is 2 mV, and input bias current is 45 nA, both temperature compensated. The input common-mode range includes ground, and the output can swing to within 1.5 V of the supply rails. The device is radiation-hardened to withstand 100 krad(Si) high dose rate and is ELDRS-free.

Suppliers

Company
Product
Description
Supplier Links
LM124AQML-SP Low Power Quad Operational Amplifier - 5962R9950401V9A - Texas Instruments
Dallas, TX, United States
LM124AQML-SP Low Power Quad Operational Amplifier
5962R9950401V9A
LM124AQML-SP Low Power Quad Operational Amplifier 5962R9950401V9A
Low Power Quad Operational Amplifier 0-DIESALE -55 to 125

Low Power Quad Operational Amplifier 0-DIESALE -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number 5962R9950401V9A
Product Name LM124AQML-SP Low Power Quad Operational Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details