The TLV1578 is an 8-channel, 10-bit parallel analog-to-digital converter with a maximum throughput rate of 1.25 MSPS at 5 V and 625 KSPS at 3 V, operating from a single 2.7-V to 5.5-V supply. It features internal multiplexer control, auto power-down, and software power-down modes consuming 1 mA and 10 μA respectively. The device is housed in a 32-pin TSSOP package, with an operating temperature range of -40°C to 85°C for the ID variant. Differential and integral nonlinearity errors are less than ±1 LSB. The part supports hardware-configurabl
8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 32-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081490-TLV1578CDARG4
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 1.25M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
10-Bit 8ch ADC, 1.25MS/s, Parallel, TSSOP Product overview: TLV1578CDARG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1578CDARG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1578CDARG4 | 081490-TLV1578CDARG4 | 700-TLV1578CDARG4 |
| Product Name | TLV1578 8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1578CDARG4 | TSSOP Analog-to-Digital Converter IC |
| Interface Type | Parallel | Parallel; Parallel | Parallel |
| Package Type | TSSOP | SOP; SSOP; TSSOP; 32-TSSOP | TSSOP |
| Screening Level | Catalog | ||
| Resolution | 10 bits | 10 bits | |
| INL | 1 LSB |