The TLV1578 is an 8-channel, 10-bit parallel analog-to-digital converter with a maximum throughput rate of 1.25 MSPS at 5 V and 625 KSPS at 3 V, operating from a single 2.7-V to 5.5-V supply. It features integrated multiplexer, internal clock, and hardware or software control of conversion start and channel selection, with power consumption of 12 mW at 3 V and 35 mW at 5 V. The device includes auto power-down (1 mA max) and software power-down (10 μA max) modes, and supports binary or two's complement output. It is packaged in a 32-pin TSSOP with dimensions compatible with the TSSOP-DA package, and operates from 0°C to 70°C for the TLV1578C variant. The part is designed for use in DSP, automotive, process control, and imaging applications.
8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 32-TSSOP 0 to 70
10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Parallel, Word Access, CMOS, PDSO32
Win Source Part Number: 1100130-TLV1578CDAR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Selectable Address
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 1.25M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Package / Case: 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 32-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): AD7939BCPZ-REEL7; TLV1578IDA; TLV1571IPW; TLV571IPW; AD7933BRUZ; AD7933BRUZ-REEL7; AD7933BRU-REEL7;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTLV1578CDAR,21
Base Product Number: TLV1578
8-Ch 10-Bit 1.25MSPS ADC, Parallel Interface, 2.7-5.5V Product overview: TLV1578CDAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1578CDAR can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
IC ADC 10BIT SAR 32TSSOP
IC ADC 10BIT SAR 32TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1578CDAR | TLV1578CDAR-ND | TLV1578CDAR | 1100130-TLV1578CDAR | 700-TLV1578CDAR | TLV1578CDAR | TLV1578CDAR | TLV1578CDAR |
| Product Name | TLV1578 8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 5.5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP32 | SSOP | TSSOP | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 1 LSB |