The TLV1572 is a 10-bit, 1.25 MSPS successive-approxima
10-Bit, 1.25 MSPS ADC Single Ch., DSP/(Q)SPI IF, S&H, Very Low Power, Auto PowerDown 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1572CDRG4 |
| Product Name | TLV1572 10-Bit, 1.25 MSPS ADC Single Ch., DSP/(Q)SPI IF, S&H, Very Low Power, Auto PowerDown |
| Interface Type | Serial; SPI |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 1 LSB |