The TLV1571 is a single-channel, 10-bit parallel analog-to-digital converter with a maximum throughput rate of 1.25 MSPS at 5 V and 625 KSPS at 3 V. It operates from a single 2.7-V to 5.5-V supply, consuming 12 mW at 3 V and 35 mW at 5 V, and features auto power-down to 1 mA and software power-down to 10 µA. The device includes a 0 V to AVDD analog input range, differential and integral nonlinearity errors of less than ±1 LSB, and a hardware-configurabl
1-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 24-SOIC -40 to 85
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
IC ADC 10BIT SAR 24SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
IC ADC 10BIT SAR 24SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1571IDWG4 | TLV1571IDWG4-ND | TLV1571IDWG4 | TLV1571IDWG4 | TLV1571IDWG4 |
| Product Name | TLV1571 1-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) | 24-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |